IEC - TS 62565-1

Nanomanufacturing – Product specifications – Part 1: Basic concepts

active, Most Current
Organization: IEC
Publication Date: 1 May 2023
Status: active
Page Count: 34
ICS Code (Nanotechnologies): 07.120
scope:

This part of IEC 62565, which is a Technical Specification, defines the system of blank detail specifications for nanomaterials and nano-assemblies as well as final nano-enabled products addressed in the nanomanufacturing value chain.

It defines the concepts of blank detail specification (BDS), detail specification (DS) and key control characteristic (KCC). Furthermore, it provides guidelines how to develop and use product specifications, particularly the IEC 62565 series, in the field of nanotechnology.

This document also provides guidelines regarding the certification and reliability aspects for products specified by a DS and associated KCCs.

NOTE 1 The IEC 62565 series uses an open generic structure that can be flexibly adapted to technical developments. The double indexing of the individual parts allows grouping into technology areas without restriction due to an overly strict hierarchical structure.

NOTE 2 Key elements of the IEC 62565 series are a consensus-based set of key control characteristics (KCCs) with clear definitions and standardized measurement procedures to measure them.

Document History

TS 62565-1
May 1, 2023
Nanomanufacturing – Product specifications – Part 1: Basic concepts
This part of IEC 62565, which is a Technical Specification, defines the system of blank detail specifications for nanomaterials and nano-assemblies as well as final nano-enabled products addressed in...

References

Advertisement