CJCSI 6232.01F

LINK 16 SPECTRUM OPERATIONS AND DECONFLICTION

active, Most Current
Organization: CJCS
Publication Date: 12 January 2023
Status: active
Page Count: 34
scope:

Purpose.

This instruction implements policy to ensure Link 16 terminals (systems that transmit in the 960-1215 MHz frequency band using a Time Divisional Multiple Access (TDMA) waveform) operate in accordance with (IAW) National Telecommunications and Information Administration (NTIA) and U.S. Military Command, Control, Communications, and Computers Executive Board (MC4EB) spectrum certification guidance and comply with reference a. In particular, the operation of Link 16 systems must not exceed the spectrum certification limits for pulse density specified in reference b and identified in Enclosure C, and the Department of Defense (DoD) must adhere to the timeline stipulated in reference c. This instruction provides the policy, definitions, organizational responsibilities, and procedures to manage and use Link 16 systems through the control, monitoring, supervision, and management of pulse densities, referred to as pulse deconfliction.

Document History

CJCSI 6232.01F
January 12, 2023
LINK 16 SPECTRUM OPERATIONS AND DECONFLICTION
Purpose. This instruction implements policy to ensure Link 16 terminals (systems that transmit in the 960-1215 MHz frequency band using a Time Divisional Multiple Access (TDMA) waveform) operate in...
September 21, 2012
LINK 16 SPECTRUM DECONFLICTION
Purpose. This instruction implements policy to ensure that use of Link 16 terminals and systems that operate in the 960-1215 MHz frequency band Time Divisional Multiple Access (TDMA) waveform operate...
December 15, 2006
LINK-16 SPECTRUM DECONFLICTION
Purpose. This instruction implements policy to ensure that use of Link-16 systems, including the Joint Tactical Information Distribution System (JTIDS) and Multifunctional Information Distribution...
Advertisement