IEC - 62561-6

Lightning protection system components (LPSC) – Part 6: Requirements for lightning strike counters (LSCs)

active, Most Current
Organization: IEC
Publication Date: 1 May 2023
Status: active
Page Count: 54
ICS Code (Lightning protection): 91.120.40
ICS Code (Electrical engineering in general): 29.020
scope:

This part of IEC 62561 specifies the requirements and tests for devices intended to count the number of lightning strikes based on the current flowing in a conductor. This conductor can be part of a lightning protection system (LPS) or connected to an SPD installation or other conductors, which are not intended to conduct a significant portion of lightning currents.

Extra requirements for the components can be necessary for LSCs intended for use in hazardous atmospheres.

NOTE In CENELEC member countries, testing requirements of components for explosive atmospheres are specified in CLC/TS 50703-2.

Document History

62561-6
May 1, 2023
Lightning protection system components (LPSC) – Part 6: Requirements for lightning strike counters (LSCs)
This part of IEC 62561 specifies the requirements and tests for devices intended to count the number of lightning strikes based on the current flowing in a conductor. This conductor can be part of a...
January 1, 2018
Lightning protection system components (LPSC) – Part 6: Requirements for lightning strike counters (LSC)
This part of IEC 62561 specifies the requirements and tests for devices intended to count the number of lightning strikes based on the current flowing in a conductor. This conductor may be part of a...
June 1, 2011
Lightning protection system components (LPSC) – Part 6: Requirements for lightning strike counters (LSC)
This Part 6 of IEC 62561 specifies the requirements and tests for devices intended to count the number of lightning strike pulses flowing in a conductor. This conductor may be part of a lightning...

References

Advertisement