ITU-T - T.816

Information technology – JPEG 2000 image coding system: Extensions for coding of discontinuous media

active, Most Current
Organization: ITU-T
Publication Date: 1 February 2023
Status: active
Page Count: 80
scope:

This Recommendation | International Standard defines QuadBPT and TriBPT image components, collectively known as "breakpoint components", and specifies decoding and reconstruction procedures for recovering breakpoint component sample values from the codestream. This Recommendation | International Standard also specifies "breakpoint-dependent" spatial wavelet transforms that can be used in place of the transforms specified in Recommendation ITU-T T.800 | ISO/IEC 15444-1 for selected image components or tile-components. Extensions to the codestream syntax of Rec. ITU-T T.800 | ISO/IEC 15444-1 are specified to enable the identification of breakpoint components, of components that can use a breakpoint-dependent spatial wavelet transform, and the association of breakpoint components with such breakpoint-dependent wavelet transforms.

Document History

T.816
February 1, 2023
Information technology – JPEG 2000 image coding system: Extensions for coding of discontinuous media
This Recommendation | International Standard defines QuadBPT and TriBPT image components, collectively known as "breakpoint components", and specifies decoding and reconstruction procedures for...

References

Advertisement