NEN-EN 17549-2

Building information modelling - Information structure based on EN ISO 16739 1 to exchange data templates and data sheets for construction objects - Part 2: Configurable construction objects and requirements

active, Most Current
Organization: NEN
Publication Date: 1 May 2023
Status: active
Page Count: 216
ICS Code (IT applications in building and construction industry): 35.240.67
scope:

This document defines a Model View Definition (MVD) of the IFC schema defined in EN ISO 16739-1:2020.

The MVD described by this document is designated as CODview2.

This document focuses on core and resource classes and relies on external data dictionaries to describe construction specific semantics.

NOTE 1 Core classes are those defined in EN ISO 16739-1:2020,5.

NOTE 2 Resource classes are those defined in EN ISO 16739-1:2020, 8.

This document does not provide any construction object schema as it considers that these are already defined in data dictionaries compliant with EN ISO 12006-3:2022.

This document focuses only on the format of the exchanged data and not on the way to process them.

CODview2 does not support the geometrical representations of construction objects but allows the exchange of geometrical properties. These properties may be used to define geometrical representations of construction objects.

Document History

NEN-EN 17549-2
May 1, 2023
Building information modelling - Information structure based on EN ISO 16739 1 to exchange data templates and data sheets for construction objects - Part 2: Configurable construction objects and requirements
This document defines a Model View Definition (MVD) of the IFC schema defined in EN ISO 16739-1:2020. The MVD described by this document is designated as CODview2. This document focuses on core and...
November 1, 2021
Building information modelling - Information structure based on EN ISO 16739 1 to exchange data templates and data sheets for construction objects - Part 2: Configurable construction objects and requirements
With EN ISO 16739-1:2020 exists an open language to design, transfer and maintain construction models. This document is a simplification of EN ISO 16739-1:2020 from an information technology point of...

References

Advertisement