NEN 1059
Dutch edition based on NEN-EN 12186 and NEN-EN 12279 - Gas supply systems – Gas pressure regulating stations for transmission and distribution
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 2019 |
| Status: | active |
| Page Count: | 108 |
| ICS Code (Pressure regulators): | 23.060.40 |
| ICS Code (Gas supply systems): | 91.140.40 |
Document History
NEN 1059
June 1, 2019
Dutch edition based on NEN-EN 12186 and NEN-EN 12279 - Gas supply systems – Gas pressure regulating stations for transmission and distribution
A description is not available for this item.
February 1, 2010
Dutch edition based on NEN-EN 12186 and NEN-EN 12279 - Gas supply systems - Gas pressure regulating stations for transmission and distribution
Contains the relevant functional requirements for gas pressure regulating stations, which form part of gas transmission or distribution systems. It is applicable to the design, materials,...
October 1, 2008
Dutch edition based on NEN-EN 12186 and NEN-EN 12279 - Gas supply systems - Gas pressure regulating stations for transmission and distribution
Contains the relevant functional requirements for gas pressure regulating stations, which form part of gas transmission or distribution systems. It is applicable to the design, materials,...
June 1, 2006
Dutch edition based on NEN-EN 12186 and NEN-EN 12279 - Gas supply systems - Gas pressure regulating stations for transmission and distribution
A description is not available for this item.
March 1, 2006
Dutch edition based on NEN-EN 12186 and NEN-EN 12279 - Gas supply systems - Gas pressure regulating stations for transmission and distribution
A description is not available for this item.
May 1, 2003
Dutch edition based on NEN-EN 12186 and NEN-EN 12279 - Gas supply systems - Gas pressure regulating stations for transmission and distribution
Contains the relevant functional requirements for gas pressure regulating stations, which form part of gas transmission or distribution systems. It is applicable to the design, materials,...
May 1, 2002
National guide and supplement to NEN-EN 12186 and NEN-EN 12279 - Gas supply systems - Gas pressure regulating stations for transmission and distribution
Contains the relevant functional requirements for gas pressure regulating stations, which form part of gas transmission or distribution systems. It is applicable to the design, materials,...
October 1, 1999
Requirements for gas pressure regulating and metering stations with an inlet pressure of less than 100 bar
Amendment to NEN 1059:1994. After NEN 1059:1994 was published, new developments ocurred with regard to the installation of underground gas pressure regulating and metering stations of category B of...
August 1, 1998
Amendment to NEN 1059 - Requirements for gas pressure regulating and metering stations with an inlet pressure of less than 100 bar
Amendment to NEN 1059:1994. After NEN 1059:1994 was published, new developments ocurred with regard to the installation of underground gas pressure regulating and metering stations of category B of...
May 1, 1994
Requirements for gas pressure regulating and metering stations with an inlet pressure of less than 100 bar
This standard gives requirements for stations for pressure reduction of gas with an inlet pressure of less than 100 bar. The station is designed for: reduction of gas pressure or for the measurement...