DS/EN 1999-1-1

Eurocode 9 – Design of aluminium structures – Part 1-1: General rules

active, Most Current
Organization: DS
Publication Date: 28 March 2023
Status: active
Page Count: 373
ICS Code (Metal structures): 91.080.10
ICS Code (Technical aspects): 91.010.30
ICS Code (91.070.90): 91.070.90
ICS Code (Aluminium structures): 91.080.17
scope:

1.1 Scope of FprEN 1999-1-1 (1) FprEN 1999-1-1 gives basic design rules for structures made of wrought aluminium alloys and limited guidance for cast alloys (see Clause 5 and Annex C). This document does not cover the following, unless otherwise explicitly stated in this document: - components with material thickness less than 0,6 mm; - welded components with material thickness less than 1,5 mm; - connections with: - steel bolts and pins with diameter less than 5 mm; - aluminium bolts and pins with diameter less than 8 mm; - rivets and thread forming screws with diameter less than 3,9 mm. 1.2 Assumptions (1) In addition to the general assumptions of EN 1990 the following assumptions apply: - execution complies with EN 1090-3 and EN 1090-5; - the mechanical properties comply with the product standards listed in 5.2.2. (2) EN 1999 is intended to be used in conjunction with: - European Standards for construction products relevant for aluminium structures; - EN 1090-1, Execution of steel structures and aluminium structures - Part 1: Requirements for conformity assessment of structural components; - EN 1090-3, Execution of steel structures and aluminium structures - Part 3: Technical requirements for aluminium structures; - EN 1090-5, Execution of steel structures and aluminium structures - Part 5: Technical requirements for cold-formed structural aluminium elements and cold-formed structures for roof, ceiling, floor and wall applications.

Document History

DS/EN 1999-1-1
March 28, 2023
Eurocode 9 – Design of aluminium structures – Part 1-1: General rules
1.1 Scope of FprEN 1999-1-1 (1) FprEN 1999-1-1 gives basic design rules for structures made of wrought aluminium alloys and limited guidance for cast alloys (see Clause 5 and Annex C). This document...
September 23, 2019
National Annex to Eurocode 9: Design of aluminium structures – Part 1-1: General rules and rules for buildings
This National Annex lays down the conditions for the implementation of the Eurocode.
February 3, 2014
Eurocode 9: Design of aluminium structures – Part 1-1: General structural rules
(1) EN 1999-1-1 gives basic design rules for structures made of wrought aluminium alloys and limited guidance for cast alloys (see section 3). NOTE – Minimum material thickness may be defined in the...
May 22, 2013
National Annex to Eurocode 9: Design of aluminium structures – Part 1-1: General rules and rules for buildings
This National Annex lays down the conditions for the implementation of the Eurocode.
April 28, 2010
Eurocode 9: Design of aluminium structures - Part 1-1: General structural rules
1.1.1 Scope of EN 1999 (1)P EN 1999 applies to the design of buildings and civil engineering and structural works in aluminium. It complies with the principles and requirements for the safety and...
September 16, 2009
Eurocode 9: Design of aluminium structures - Part 1-1: General structural rules
1.1.1 Scope of EN 1999 (1)P EN 1999 applies to the design of buildings and civil engineering and structural works in aluminium. It complies with the principles and requirements for the safety and...
June 13, 2008
Eurocode 9: Design of aluminium structures – Part 1-1: General structural rules
1.1.1 Scope of EN 1999 (1)P EN 1999 applies to the design of buildings and civil engineering and structural works in aluminium. It complies with the principles and requirements for the safety and...
June 13, 2008
Eurocode 9: Design of aluminium structures – Part 1-1: General structural rules
1.1.1 Scope of EN 1999 (1)P EN 1999 applies to the design of buildings and civil engineering and structural works in aluminium. It complies with the principles and requirements for the safety and...
November 14, 2007
National Annex to Eurocode 9: Design of aluminium structures – Part 1-1: General rules and rules for buildings
This National Annex lays down the conditions for the implementation of the Eurocode.
November 14, 2007
National Annex to Eurocode 9: Design of aluminium structures – Part 1-1: General rules and rules for buildings
This National Annex lays down the conditions for the implementation of the Eurocode.
May 29, 2007
Eurocode 9 - Design of aluminium structures - Part 1-1: General structural rules
1.1.1 Scope of EN 1999 (1)P EN 1999 applies to the design of buildings and civil engineering and structural works in aluminium. It complies with the principles and requirements for the safety and...
Eurocode 9: Design of aluminium structures - Part 1-1: General structural rules
(1) EN 1999-1-1 gives basic design rules for structures made of wrought aluminium alloys and limited guidance for cast alloys (see section 3). NOTE Minimum material thickness may be defined in the...
National Annex to Eurocode 9: Design of aluminium structures - Part 1-1: General rules and rules for buildings
This National Annex lays down the conditions for the implementation of the Eurocode.
Eurocode 9 - Design of aluminium structures - Part 1-1: General structural rules
1.1.1 Scope of EN 1999 (1)P EN 1999 applies to the design of buildings and civil engineering and structural works in aluminium. It complies with the principles and requirements for the safety and...
Eurocode 9: Design of aluminium structures – Part 1-1: General structural rules
EN 1999 applies to the design of buildings and civil engineering and structural works made of aluminium. It complies with the principles and requirements for the safety and serviceability of...
Eurocode 9: Design of aluminium structures – Part 1-1: General rules
1.1 Scope of FprEN 1999-1-1 (1) FprEN 1999-1-1 gives basic design rules for structures made of wrought aluminium alloys and limited guidance for cast alloys (see Clause 5 and Annex C). This document...
Advertisement