DS/EN ISO 20509
Fine ceramics (advanced ceramics, advanced technical ceramics) – Determination of oxidation resistance of non-oxide monolithic ceramics (ISO 20509:2003)
| Organization: | DS |
| Publication Date: | 28 March 2023 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Advanced ceramics): | 81.060.30 |
scope:
ISO 20509:2003 describes the method of test for determining the oxidation resistance of non-oxide monolithic ceramics, such as silicon nitride, sialon and silicon carbide at high temperatures. This International Standard is designed to provide an assessment of the mass and dimensional changes of test pieces following oxidation at high temperature in an oxidizing atmosphere, and to assess whether oxidation has a significant effect on the subsequent strength. This test method may be used for materials development, quality control, characterization, and design data generation purposes.
Document History