DSF/PREN IEC 60060-1

High-voltage test techniques – Part 1: General definitions and test requirements

pending, Most Current
Organization: DS
Status: pending
Page Count: 76
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

This part of IEC 60060 is applicable to: - dielectric tests with direct voltage; - dielectric tests with alternating voltage; - dielectric tests with impulse voltage; - dielectric tests with combinations of the above. This part is applicable to tests on equipment having its highest voltage for equipment Um above 1 kV AC and 1,5 kV DC. NOTE 1 - Alternative test procedures may be required to obtain reproducible and significant results. The choice of a suitable test procedure is considered by the relevant Technical Committee. NOTE 2 - For voltages Um above 800 kV some specified procedures, tolerances and uncertainties may not be achievable.

Document History

DSF/PREN IEC 60060-1
High-voltage test techniques – Part 1: General definitions and test requirements
This part of IEC 60060 is applicable to: – dielectric tests with direct voltage; – dielectric tests with alternating voltage; – dielectric tests with impulse voltage; – dielectric tests with...
Advertisement