DS/EN IEC 60404-12
Magnetic materials – Part 12: Methods of test for the assessment of the thermal endurance of surface insulation coatings on electrical steel strip and sheet
| Organization: | DS |
| Publication Date: | 28 March 2023 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Magnetic materials): | 29.030 |
| ICS Code (Electricity. Magnetism. General aspects): | 17.220.01 |
scope:
IEC 60404-12:2023 is applicable to surface insulation coatings on electrical steel strip and sheet classified in IEC 60404-1-1. This document defines the general principles and technical details of the tests for the assessment of the thermal endurance of surface insulation coatings on electrical steel strip and sheet. The assessment is made by evaluating the change of a specified property of the surface insulation coating due to a heat treatment at a specified temperature up to 850 °C for a specified duration time up to 2 500 h. The specified property is measured at an ambient temperature of (23 ± 5) °C both without heat treatment and after heat treatment. This edition includes the following significant technical changes with respect to the previous edition: ;lt;ol style="list-style-ty
Document History