ISO - 9098-2

Bunk beds and high beds — Safety requirements and tests — Part 2: Test methods

active, Most Current
Organization: ISO
Publication Date: 1 May 2023
Status: active
Page Count: 24
ICS Code (Furniture): 97.140
scope:

This document specifies test methods for the safety, strength and durability of bunk beds and high beds for domestic and non-domestic use.

The tests apply to beds with an internal length greater than 1 400 mm and a maximum bed base width of 1 200 mm, and with the upper surface of a bed base 600 mm or more above the floor.

The tests are designed to be applied to a bed that is fully assembled and ready for use.

The applicable safety requirements are given in ISO 9098-1:2023.

Document History

9098-2
May 1, 2023
Bunk beds and high beds — Safety requirements and tests — Part 2: Test methods
This document specifies test methods for the safety, strength and durability of bunk beds and high beds for domestic and non-domestic use. The tests apply to beds with an internal length greater...
January 1, 1994
Bunk Beds for Domestic Use - Safety Requirements and Tests - Part 2: Test Methods
A description is not available for this item.

References

Advertisement