IEC - CISPR 36 AMD 1
AMENDMENT 1 Electric and hybrid electric road vehicles – Radio disturbance characteristics – Limits and methods of measurement for the protection of off-board receivers below 30 MHz
| Organization: | IEC |
| Publication Date: | 1 May 2023 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Immunity): | 33.100.20 |
| ICS Code (Emission): | 33.100.10 |
scope:
This document applies to the emission of electromagnetic energy which might cause interference to radio reception and which is emitted from electric and hybrid electric vehicles (see 3.2 and 3.3) propelled by an electric motor supplied with electric energy by internal rechargeable energy storage system (with voltages above 60 V) when operated on the road.
The radiated emission requirements in this document are not intended to be applicable to the intentional transmissions from a radio transmitter as defined by the ITU-R, including their spurious emissions.
Document History