JEDEC - JESD82-531

DDR5 Clock Driver Definition (DDR5CK01)

active, Most Current
Organization: JEDEC
Publication Date: 1 May 2023
Status: active
Page Count: 114
scope:

This document defines standard specifications of DC interface parameters, switching parameters, and test loading for definition of the DDR5 Clock Driver (CKD) for re-driving the DCK for CUDIMM, CSODIMM and CAMM applications. The DDR5CK01 Device ID is DID = 0x0531. (5 = DDR5, 3= Clock Driver, 1= rev 01).

The terms 'DDR5CK01, Clock Driver, 'CKD', or 'device' are used interchangeably to refer to this device in the remainder of this specification. Blue text is used to highlight Register Control words "RWxx" and font in some tables for ease of readability throughout the document.

The purpose is to provide a standard for the DDR5CK01(see Note) logic device, for uniformity, multiplicity of sources, elimination of confusion, ease of device specification, and ease of use.

The designation DDR5CK01 refers to the part designation of a series of commercial logic parts common in the industry. This designation is normally preceded by a series of manufacturer specific characters to make up a complete part designation.

Document History

JESD82-531
May 1, 2023
DDR5 Clock Driver Definition (DDR5CK01)
This document defines standard specifications of DC interface parameters, switching parameters, and test loading for definition of the DDR5 Clock Driver (CKD) for re-driving the DCK for CUDIMM,...

References

Advertisement