651A

UL Standard for Safety High Density Polyethylene (HDPE) Conduit

inactive
Publication Date: 10 May 2023
Status: inactive
Page Count: 21
scope:

These requirements cover smooth-wall straight length and coiled continuous length conduit with a circular cross section, including elbows. Included are Schedule 40, Schedule 80, EPEC-A, EPEC-9, EPEC-11, and EPEC-13.5 high density PE electrical conduit.

The conduit mentioned in 1.1 are intended for use at 50 °C (122 °F) and lower ambient temperatures. HDPE conduit, where directly buried or encased in concrete in trenches outside of buildings, may be used with 90 °C (194 °F) wiring.

The conduit covered in these requirements are intended for use as rigid nonmetallic raceway for wires and cables in accordance with the National Electrical Code, NFPA 70.

HDPE conduit is for aboveground use where encased in not less than 2 inches (50 mm) of concrete and for underground use by direct burial or encasement in concrete.

Document History

May 10, 2023
UL Standard for Safety High Density Polyethylene (HDPE) Conduit
These requirements cover smooth-wall straight length and coiled continuous length conduit with a circular cross section, including elbows. Included are Schedule 40, Schedule 80, EPEC-A, EPEC-9,...
651A
May 10, 2023
UL Standard for Safety High Density Polyethylene (HDPE) Conduit
These requirements cover smooth-wall straight length and coiled continuous length conduit with a circular cross section, including elbows. Included are Schedule 40, Schedule 80, EPEC-A, EPEC-9,...
October 31, 2000
UL Standard for Safety Type EB and A Rigid PVC Conduit and HDPE Conduit
These requirements cover: a) Type EB and Type A extruded rigid PVC (polyvinyl chloride) electrical conduit and fittings consisting of elbows and other bends made from and for use with these types of...
August 24, 1995
UL Standard for Safety Type EB and A Rigid PVC Conduit and HDPE Conduit
A description is not available for this item.
August 24, 1995
UL Standard for Safety Type EB and A Rigid PVC Conduit and HDPE Conduit
A description is not available for this item.

References

Advertisement