TAPPI - T 810 OM

Bursting strength of corrugated board

active, Most Current
Organization: TAPPI
Publication Date: 1 January 2011
Status: active
Page Count: 5
scope:

This method describes a procedure for measuring the bursting strength of single wall and double wall corrugated board within the range of 690 kPa (100 psi) to 4825 kPa (700 psi) employing an instrument which uses a disk shaped, molded diaphragm.

NOTE 1: Single wall corrugated board is comprised of two facings with one fluted medium in between; double wall corrugated board is comprised of three facings which alternate in the construction with two fluted mediums.

A specimen of board is clamped between two platens with circular opening in their centers. The lower platen is fixed; the upper platen has an adjustable depth but remains stationary for the duration of the test. An expansible diaphragm is distended through the lower platen by means of hydraulic pressure until the specimen bursts. The maximum hydraulic pressure when the specimen ruptures, is recorded.

For the bursting strength of paper, see TAPPI T 403 "Bursting Strength of Paper," and for linerboard see TAPPI T 807 "Bursting Strength of Linerboard." This method is not applicable for triple wall corrugated board.

Document History

January 1, 2011
Bursting strength of corrugated board
This method describes a procedure for measuring the bursting strength of single wall and double wall corrugated board within the range of 690 kPa (100 psi) to 4825 kPa (700 psi) employing an...
T 810 OM
January 1, 2011
Bursting strength of corrugated board
This method describes a procedure for measuring the bursting strength of single wall and double wall corrugated board within the range of 690 kPa (100 psi) to 4825 kPa (700 psi) employing an...
January 1, 2011
Bursting strength of corrugated board
This method describes a procedure for measuring the bursting strength of single wall and double wall corrugated board within the range of 690 kPa (100 psi) to 4825 kPa (700 psi) employing an...
January 1, 2006
Bursting Strength of Corrugated and Solid Fiberboard
A description is not available for this item.
January 1, 1998
Bursting Strength of Corrugated and Solid Fiberboard
A description is not available for this item.
January 1, 1992
Bursting Strength of Corrugated and Solid Fiberboard
A description is not available for this item.

References

Advertisement