JSA - JIS H 5203

Magnesium alloy castings

active, Most Current
Organization: JSA
Publication Date: 20 December 2022
Status: active
Page Count: 23
ICS Code (Magnesium products): 77.150.20
scope:

This Standard specifies the requirements for the magnesium alloy castings (hereafter referred to as castings) of sand mould castings, metal mould castings and precision castings.

NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 16220 : 2017 Magnesium and magnesium alloys - Magnesium alloy ingots and castings (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS H 5203
December 20, 2022
Magnesium alloy castings
This Standard specifies the requirements for the magnesium alloy castings (hereafter referred to as castings) of sand mould castings, metal mould castings and precision castings. NOTE The...
August 20, 2006
Magnesium Alloy Castings
A description is not available for this item.
June 20, 2000
Magnesium Alloy Castings
A description is not available for this item.
January 1, 1992
Magnesium Alloy Castings
A description is not available for this item.

References

Advertisement