SN - NS-EN 4612-013:2011
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed - Part 013: SX, TC and UC - Nickel plated copper - Operating temperatures, between -65 °C and 150 °C - Single extruded wall for equipment only, with jacket and screen (spiral) - UV laser printable - Product standard
active, Most Current
| Organization: | SN |
| Publication Date: | 1 January 2012 |
| Status: | active |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
Document History
NS-EN 4612-013:2011
January 1, 2012
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed - Part 013: SX, TC and UC - Nickel plated copper - Operating temperatures, between -65 °C and 150 °C - Single extruded wall for equipment only, with jacket and screen (spiral) - UV laser printable - Product standard
A description is not available for this item.