NR/L3/ELP/SAI25/08 ISSUE 1
Working On or About Overhead Line Equipment (SAI): Local Isolation and Earthing of Overhead Line Equipment
| Organization: | NR |
| Publication Date: | 3 June 2023 |
| Status: | active |
| Page Count: | 6 |
scope:
This module states the requirements for the isolation and earthing of overhead line equipment where local earthed isolations are specified in the isolation instructions.
It is applicable to Network Rail personnel and to Network Rail's contractors. It is also applicable in relevant part to Train Operating Companies having locally controlled Overhead Line Equipment which abut those controlled by Network Rail.
To provide a consistent approach to working on or about Overhead Line Equipment, Train Operating Companies may, as best practice, apply this standard in full on infrastructure they control.
This Standard also includes:
• Work on or about any future sections of electrification on Network Rail controlled infrastructure and areas required to adopt a process for securing points of disconnection to form points of isolation to use the Supplementary Isolation Process (Module X).
• Planning of isolations, testing and earthing of overhead line equipment on Network Rail controlled infrastructure equipped with 750V d.c. overhead line system (Sheffield Tram Train - Module Y).
• Planning of isolations, testing and earthing of overhead line equipment on Network Rail controlled infrastructure equipped with 1500V d.c. overhead line system (Sunderland Metro Systems Operating Area - Module Z).
Purpose
Compliance with this module will promote safe operation of the Overhead Line Equipment and produce consistent implementation of secure isolation procedures at locally controlled sidings and depots.
NOTE: Further requirements for working on or about the electrified lines are contained in the Rule Book Module AC (GE/RT8000/AC) and Handbook HB16 (GE/RT8000/HB16).
Document History