DSF/ISO/DTS 9241-620
Ergonomic requirements for office work with visual display terminals (VDTs) – Part 620: The role of sound for users of interactive systems
| Organization: | DS |
| Status: | pending |
| Page Count: | 35 |
| ICS Code (Noise with respect to human beings): | 13.140 |
| ICS Code (Ergonomics): | 13.180 |
scope:
This technical specification provides users with a summary of the existing knowledge about ergonomics considerations for the influence of sound in use environments on humans. It describes how unwanted effects of sound (noise) can be controlled. The main goals for controlling the acoustic use environment are reducing the rating level of sound in general, optimizing signal-to-noise ratio and sound reduction within the workspace. This document also provides users with organizational measures that can be taken if and where technical measures do not help sufficiently. Also included are measures in personal level. This document deals with sound events that can cause extra-aural effects. Noise-induced hearing loss prevention and the ways to eliminate or reduce hazardous noise exposure are not covered by this document.
Document History