DS/EN IEC 61158-5-23

Industrial communication networks – Fieldbus specifications – Part 5-23: Application layer service definition – Type 23 elements

active, Most Current
Organization: DS
Publication Date: 18 April 2023
Status: active
Page Count: 130
ICS Code (Networking): 35.110
ICS Code (Application layer): 35.100.70
ICS Code (Industrial process measurement and control): 25.040.40
scope:

IEC 61158-5-25:2023 provides common elements for basic time-critical and non-time-critical messaging communications between application programs in an automation environment and material specific to Type 23 fieldbus. The term "time-critical" is used to represent the presence of a time-window, within which one or more specified actions are required to be completed with some defined level of certainty. Failure to complete specified actions within the time window risks failure of the applications requesting the actions, with attendant risk to equipment, plant and possibly human life.

Document History

DS/EN IEC 61158-5-23
April 18, 2023
Industrial communication networks – Fieldbus specifications – Part 5-23: Application layer service definition – Type 23 elements
IEC 61158-5-25:2023 provides common elements for basic time-critical and non-time-critical messaging communications between application programs in an automation environment and material specific to...
June 24, 2019
Industrial communication networks – Fieldbus specifications – Part 5-23: Application layer service definition – Type 23 elements
The Fieldbus Application Layer (FAL) provides user programs with a means to access the fieldbus communication environment. In this respect, the FAL can be viewed as a “window between corresponding...
Advertisement