DS/EN ISO 41015

Facility management – Influencing organizational behaviours for improved facility outcomes (ISO 41015:2023)

active, Most Current
Organization: DS
Publication Date: 17 April 2023
Status: active
Page Count: 38
ICS Code (Maintenance services. Facilities management): 03.080.10
scope:

This document gives guidance on the ways in which a facility management (FM) organization can influence organizational behaviours to achieve improved facility outcomes, including how it can engage, empower and influence users, service providers and other interested parties with one another for improved outcomes and user experience while interfacing with the built environment. Consequently, and simultaneously, these behaviours can be harnessed to contribute to the achievement of the demand organization's objectives and goals in an organizational sense, regardless of the type of organization or built environment involved. This is the fundamental link to the role of FM as defined in ISO 41001. This document is intended to build upon the requirements in ISO 41001, which adheres to the Plan-Do-Check-Act methodology. This document is applicable to organizations both large and small. NOTE 1        For the purposes of this document, the term "organization" refers to the FM organization unless otherwise stated. NOTE 2        The terms "facility management" and "facilities management" can be used interchangeably.

Document History

DS/EN ISO 41015
April 17, 2023
Facility management – Influencing organizational behaviours for improved facility outcomes (ISO 41015:2023)
This document gives guidance on the ways in which a facility management (FM) organization can influence organizational behaviours to achieve improved facility outcomes, including how it can engage,...
Facility management – Influencing organizational behaviours for improved facility outcomes (ISO/DIS 41015:2022)
See ISO/TC 267 N 199 which defines the scope as: " The standard will outline the ways in which behaviours of management and facility users can significantly influence an organization’s operational...
Advertisement