DS/ISO 11992-4

Road vehicles – Interchange of digital information on electrical connections between towing and towed vehicles – Part 4: Diagnostic communication

inactive
Organization: DS
Publication Date: 27 May 2014
Status: inactive
Page Count: 46
ICS Code (Car informatics. On board computer systems): 43.040.15
scope:

ISO 11992-4:2014 specifies the diagnostic communication over a CAN between the towing and towed vehicle(s) of a commercial vehicle and its trailer(s), according to ISO 11992-2 or ISO 11992-3, which allows a diagnostic tester (client) to control diagnostic functions in an on-vehicle ECU (server) embedded in a road vehicle using the communication gateways between the vehicles. It defines the data link layer's specific implementation of the unified diagnostic communication requirements, mainly given in the ISO 14229 and ISO 15765 document series by additional requirements and restrictions specific to the implementation of UDS on an ISO 11992 network. ISO 11992-4:2014 does not apply to any non-diagnostic message transmission use of the communication data link between two ECUs.

Document History

April 18, 2023
Road vehicles – Interchange of digital information on electrical connections between towing and towed vehicles – Part 4: Diagnostic communication
This document specifies diagnostic application requirements and OSI-layer related communication profiles to ensure the interchange of digital information between towing and towed vehicles with a...
DS/ISO 11992-4
May 27, 2014
Road vehicles – Interchange of digital information on electrical connections between towing and towed vehicles – Part 4: Diagnostic communication
ISO 11992-4:2014 specifies the diagnostic communication over a CAN between the towing and towed vehicle(s) of a commercial vehicle and its trailer(s), according to ISO 11992-2 or ISO 11992-3, which...
Road vehicles -- Interchange of digital information on electrical connections between towing and towed vehicles - Diagnostic communication
SCOPE IN PDF
Advertisement