DS/ISO/IEC/IEEE 8802-1AC/AMD 1
Information technology – Telecommunications and information exchange between systems – Local and metropolitan area networks – Part 1AC: Media access control (MAC) service definition – Amendment 1: Support for ISO/IEC/IEEE 8802-15-3
active, Most Current
| Organization: | DS |
| Publication Date: | 13 April 2023 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Networking): | 35.110 |
scope:
Abstract: The MAC Service and the Internal Sublayer Service (ISS) are defined in this standard. This standard specifies media-dependent convergence functions that map IEEE 802® MAC interfaces to the ISS. The MAC Service is derived from the ISS.
Document History
DS/ISO/IEC/IEEE 8802-1AC/AMD 1
April 13, 2023
Information technology – Telecommunications and information exchange between systems – Local and metropolitan area networks – Part 1AC: Media access control (MAC) service definition – Amendment 1: Support for ISO/IEC/IEEE 8802-15-3
Abstract: The MAC Service and the Internal Sublayer Service (ISS) are defined in this standard. This standard specifies media-dependent convergence functions that map IEEE 802® MAC interfaces to the...