DS/EN IEC 61158-5-24

Industrial communication networks – Fieldbus specifications – Part 5-24: Application layer service definition – Type 24 elements

active, Most Current
Organization: DS
Publication Date: 18 April 2023
Status: active
Page Count: 112
ICS Code (Networking): 35.110
ICS Code (Application layer): 35.100.70
ICS Code (Industrial process measurement and control): 25.040.40
scope:

IEC 61158-5-24:2023 provides common elements for basic time-critical and non-time-critical messaging communications between application programs in an automation environment and material specific to Type 24 fieldbus. The term "time-critical" is used to represent the presence of a time-window, within which one or more specified actions are required to be completed with some defined level of certainty. Failure to complete specified actions within the time window risks failure of the applications requesting the actions, with attendant risk to equipment, plant and possibly human life.

Document History

DS/EN IEC 61158-5-24
April 18, 2023
Industrial communication networks – Fieldbus specifications – Part 5-24: Application layer service definition – Type 24 elements
IEC 61158-5-24:2023 provides common elements for basic time-critical and non-time-critical messaging communications between application programs in an automation environment and material specific to...

References

Advertisement