DS/EN IEC 60966-3-3

Radio frequency and coaxial cable assemblies – Part 3-3: Detail specification for semi-flexible cable assemblies (Jumper) – Frequency range up to 18 GHz, Type 50-141 semi-flexible coaxial cable

active, Most Current
Organization: DS
Publication Date: 19 April 2023
Status: active
Page Count: 22
ICS Code (Components and accessories in general): 33.120.01
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

This part of IEC 60966 is a detail specification that relates to semi-flexible cable assemblies composed of type 50-141 semi-flexible coaxial cables with polytetrafluoroethylene (PTFE) dielectric (IEC 61196-8-4) and connectors such as, type SMA(IEC 61169-15), type N (IEC 61169-16). It gives subfamily detail requirements and severities which shall be applied. These cable assemblies are mainly used in the field of microwave and wireless equipment or other signal transmission equipment or units. The operating frequency is up to 18000 MHz. The qualification will be conducted in accordance with IEC 60966-3. Once one variant obtain qualification approval, the other variant with same cable and connection type can obtain qualification approval by conducting tests whose results might depend on the variants. Under capability approval, the qualification will be conducted on the relating CQCs (capability qualifying components) as defined in IEC 60966-3 and described in the CM(capability manual). Unless otherwise specified in the CM, only lot-by-lot tests from groups Ba and Eb will be conducted on delivered products, all other tests will be performed on CQCs as defined in IEC 60966-3 and described in the CM.

Document History

DS/EN IEC 60966-3-3
April 19, 2023
Radio frequency and coaxial cable assemblies – Part 3-3: Detail specification for semi-flexible cable assemblies (Jumper) – Frequency range up to 18 GHz, Type 50-141 semi-flexible coaxial cable
This part of IEC 60966 is a detail specification that relates to semi-flexible cable assemblies composed of type 50-141 semi-flexible coaxial cables with polytetrafluoroethylene (PTFE) dielectric...
Radio frequency and coaxial cable assemblies – Part 3-3: Detail specification for semi-flexible cable assemblies (jumper), Frequency range up to 18GHz, Type 50-141 semi-flexible coaxial cable
This part of IEC 60966 is a detail specification that relates to semi-flexible cable assemblies composed of type 50-141 semi-flexible coaxial cables with polytetrafluoroethylene (PTFE) dielectric...
Radio frequency and coaxial cable assemblies – Part 3-3: Detail specification for semi-flexible cable assemblies (jumper), Frequency range up to 18GHz, Type 50-141 semi-flexible coaxial cable
This part of IEC 60966 is a detail specification that relates to semi-flexible cable assemblies composed of type 50-141 semi-flexible coaxial cables with polytetrafluoroethylene (PTFE) dielectric...
Advertisement