DSF/PREN IEC 61558-2-5
Safety of transformers, reactors, power supply units and combinations thereof – Part 2-5: Particular requirements and test for transformer for shavers, power supply units for shavers and shaver supply units
| Organization: | DS |
| Status: | pending |
| Page Count: | 41 |
| ICS Code (Transformers. Reactors): | 29.180 |
scope:
This part of IEC 61558 deals with the safety of shaver transformers, power supply units incorporating a shaver transformer, and shaver supply units. Shaver transformers incorporating electronic circuits are also covered by this document. NOTE 1 - Safety includes electrical, thermal and mechanical aspects. Unless otherwise specified, from here onward, the term transformer covers shaver transformers and power supply units incorporating shaver transformers and shaver supply units. For power supply units (linear) this document is applicable. For switch mode power supply units IEC 61558-2-16 is applicable together with this document. Where two requirements are in conflict, the most severe take precedence. This document is applicable to stationary, single-phase, air-cooled (natural or forced) independent or associated dry-type transformers. The windings can be encapsulated or non- encapsulated. The rated supply voltage does not exceed 250 V AC and the rated supply frequency and the internal operating frequencies do not exceed 500 Hz. The rated output is not less than 20 VA and does not exceed 50 VA. The no-load output voltage does not exceed 275 V AC and the rated output voltage does not exceed 250 V AC.
Document History