DSF/ISO/DIS 1833-4

Textiles – Quantitative chemical analysis – Part 4: Mixtures of certain protein fibres with certain other fibres (method using hypochlorite)

pending, Most Current
Organization: DS
Status: pending
Page Count: 8
ICS Code (Textile fibres in general): 59.060.01
scope:

ISO 1833-4:2017 specifies a method, using hypochlorite, to determine the mass percentage of protein fibre, after removal of non-fibrous matter, in textiles made of mixtures of certain non-protein fibres and certain protein fibres, as follows: - wool, other animal-hair (such as cashmere, mohair), silk, protein, with - cotton, cupro, viscose, modal, acrylic, chlorofibres, polyamide, polyester, polypropylene, glass, elastane, elastomultiester, elastolefin, melamine and polypropylene/polyamide bicomponent.

Document History

DSF/ISO/DIS 1833-4
Textiles – Quantitative chemical analysis – Part 4: Mixtures of certain protein fibres with certain other fibres (method using hypochlorite)
ISO 1833-4:2017 specifies a method, using hypochlorite, to determine the mass percentage of protein fibre, after removal of non-fibrous matter, in textiles made of mixtures of certain non-protein...
Advertisement