DSF/PREN IEC 60335-2-40
Household and similar electrical appliances – Safety – Part 2-40: Particular requirements for electrical heat pumps, air-conditioners and dehumidifiers
| Organization: | DS |
| Status: | pending |
| Page Count: | 3 |
| ICS Code (Ventilators. Fans. Air-conditioners): | 23.120 |
scope:
This European Standard deals with the safety of electric heat pumps, sanitary hot water heat pumps and air conditioners, incorporating motor-compressors as well as hydronic fan coils units, dehumidifiers (with or without motor-compressors), thermoelectric heat pumps and partial units. Their maximum rated voltage being not more than 300 V for single phase appliances and 600 V for multi-phase appliances. Appliances not intended for normal household use but which nevertheless can be a source of danger to the public, such as appliances intended to be used by laymen in shops, in light industry and on farms, are within the scope of this standard.
Document History