ISO - DIS 105-B04

Textiles — Tests for colour fastness — Part B04: Colour fastness to artificial weathering: Xenon arc fading lamp test

pending
Organization: ISO
Publication Date: 21 April 2023
Status: pending
Page Count: 17
ICS Code (Textiles in general): 59.080.01
scope:

This part of ISO 105 specifies a method intended for determining the effect on the colour of textiles of all kinds, except loose fibres, to the action of weather as determined by exposure to simulated weathering conditions in a cabinet equipped with a xenon arc lamp. This document focuses on textiles (such as apparel) where the main evaluation criterium is the colour fastness.

This method can be used to determine if a textile is sensitive to the combined effect of light and water.

NOTE 1 General information on colour fastness to light is given in Annex A.

NOTE 2 ISO 105-B10 provides guidance on testing textiles or technical textiles, which are permanently exposed to an outdoor environment and/or require mechanical testing (such as tensile strength determination).

Document History

DIS 105-B04
April 21, 2023
Textiles — Tests for colour fastness — Part B04: Colour fastness to artificial weathering: Xenon arc fading lamp test
This part of ISO 105 specifies a method intended for determining the effect on the colour of textiles of all kinds, except loose fibres, to the action of weather as determined by exposure to...
January 1, 1994
Textiles - Tests for Colour Fastness - Part B04: Colour Fastness to Artificial Weathering: Xenon Arc Fading Lamp Test
A description is not available for this item.

References

Advertisement