ISO - DIS 21561-2
Styrene-butadiene rubber (SBR) — Determination of the microstructure of solution-polymerized SBR — Part 2: FTIR with ATR method
| Organization: | ISO |
| Publication Date: | 7 April 2023 |
| Status: | pending |
| Page Count: | 20 |
| ICS Code (Rubber): | 83.060 |
scope:
This document specifies procedures for the quantitative determination of the microstructure of the butadiene portion and the content of styrene in solution-polymerized
NOTE 1 Precision as shown in Annex A is not always possible to obtain for S-SBRs containing polystyrene block or styrene content more than 45 %.
NOTE 2 Only "vinyl", "trans" and "cis", are used in this document. However, the expression of vinyl, trans and cis mean as follows in general:
- vinyl: vinyl unit, vinyl bond, 1,2-unit, 1,2-bond, 1,2-vinyl-unit or 1,2-vinyl-bond;
- trans: 1,4-trans unit, 1,4-trans bond, trans-1,4 unit or trans1,4 bond;
- cis: 1,4-cis unit, 1,4-cis bond, cis-1,4 unit or cis-1,4 bond.
Document History