ISO - DIS 15027-3

Immersion suits — Part 3: Test methods

pending
Organization: ISO
Publication Date: 3 May 2023
Status: pending
Page Count: 53
ICS Code (Protective clothing): 13.340.10
scope:

This part of ISO 15027 specifies the test methods for constant wear suits and abandonment suits.

Requirements for constant wear suits are given in ISO 15027-1:20xx and requirements for abandonment suits are given in ISO 15027-2:20xx.

Document History

DIS 15027-3
May 3, 2023
Immersion suits — Part 3: Test methods
This part of ISO 15027 specifies the test methods for constant wear suits and abandonment suits. Requirements for constant wear suits are given in ISO 15027-1:20xx and requirements for abandonment...
November 1, 2012
Immersion suits - Part 3: Test methods
This part of ISO 15027 specifies the test methods for constant wear suits, including helicopter transit suits, and abandonment suits. Requirements for constant wear suits are given in ISO...
March 15, 2002
Immersion Suits - Part 3: Test Methods
A description is not available for this item.

References

Advertisement