SNZ - AS/NZS ISO 15707

Information and documentation – International Standard Musical Work Code (ISWC)

active, Most Current
Organization: SNZ
Publication Date: 26 May 2023
Status: active
Page Count: 18
scope:

This document specifies a means of uniquely identifying a musical work. It standardizes and promotes internationally the use of a standard identification code so that musical works can be uniquely distinguished from one another within computer databases and related documentation and for the purposes of collecting societies involved in the administration of rights to such works.

The International Standard Musical Work Code (ISWC) identifies musical works as intangible creations. It is not used to identify manifestations of, or objects related to a musical work. Such manifestations and objects are the subject of separate identification systems, such as the International Standard Recording Code (ISRC) for sound recordings, the International Standard Music Number (ISMN) for printed music, and the International Standard Audiovisual Number (ISAN) for audiovisual works.

Document History

AS/NZS ISO 15707
May 26, 2023
Information and documentation – International Standard Musical Work Code (ISWC)
This document specifies a means of uniquely identifying a musical work. It standardizes and promotes internationally the use of a standard identification code so that musical works can be uniquely...
July 8, 2004
Information and documentation International Standard Music Work Code (ISWC)
A description is not available for this item.

References

Advertisement