ISO - DIS 18623-1

Air compressors and compressed air systems — Part 1: Air compressor safety requirements

pending, Most Current
Organization: ISO
Publication Date: 25 April 2023
Status: pending
Page Count: 45
ICS Code (Compressors and pneumatic machines): 23.140
scope:

This document is applicable to compressors and compressor units having an operating pressure greater than 0,5 bar and designed to compress air, nitrogen or inert gases. This document deals with all significant hazards, hazardous situations and events relevant to the design, installation, operation, maintenance, dismantling and disposal of compressors and compressor units when they are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer (see Clause 4 of this document).

This document includes under the general term compressor units those machines which comprise:

- the compressor;

- a drive system;

- any component or device which is necessary for operation.

This document covers compressors driven by any power media, including battery powered and which are fitted in or used with motor vehicles.

The significant hazards dealt with in the standard are identified in Annex A of this document.

This document does not cover requirements for compressors and compressor units used in potentially explosive atmospheres.

This document is not applicable to compressors and compressor units which are manufactured before the date of publication of this standard.

This document does not cover compressors and compressor units for processing petroleum, petrochemicals, or chemicals within the scope of ISO/TC 67.

This document does not give performance levels or safety integrity levels for safety related parts of control systems.

Document History

DIS 18623-1
April 25, 2023
Air compressors and compressed air systems — Part 1: Air compressor safety requirements
This document is applicable to compressors and compressor units having an operating pressure greater than 0,5 bar and designed to compress air, nitrogen or inert gases. This document deals with all...

References

Advertisement