SNZ - AS/NZS 1567

Copper and copper alloys – Wrought rods, bars and sections

active, Most Current
Organization: SNZ
Publication Date: 26 May 2023
Status: active
Page Count: 26
scope:

This document specifies requirements for wrought copper and copper alloy rods, bars and sections, including hollow sections, having a diameter or width across flats of not less than 1.6 mm, for machining and general purposes other than forging.

NOTE Advice and recommendations on information to be supplied at the time of enquiry or order are contained in the purchasing guidelines set out in Appendix A.

Document History

AS/NZS 1567
May 26, 2023
Copper and copper alloys – Wrought rods, bars and sections
This document specifies requirements for wrought copper and copper alloy rods, bars and sections, including hollow sections, having a diameter or width across flats of not less than 1.6 mm, for...
July 5, 1997
Copper and Copper Alloys - Wrought Rods, Bars and Sections
A description is not available for this item.

References

Advertisement