DSF/PREN ISO/ASTM 52943-2

Additive manufacturing for aerospace – Process characteristics and performance – Part 2: Directed energy deposition using wire and arc (ISO/ASTM DIS 52943‑2:2023)

pending, Most Current
Organization: DS
Status: pending
Page Count: 20
ICS Code (Materials for aerospace construction in general): 49.025.01
ICS Code (Additive manufacturing): 25.030
scope:

This document specifies requirements for the additive manufacturing of metallic parts with directed energy deposition in the aerospace industry. These can be additively generated parts or additively generated additions to existing parts. Within the application scope of this document, wire is used as feedstock, and arc processes (gas-shielded metal arc processes, Tungsten inert gas processes, plasma arc processes) are the main energy source. This document is to be used in conjunction with the engineering documents, if required by the engineering authority.

Document History

DSF/PREN ISO/ASTM 52943-2
Additive manufacturing for aerospace – Process characteristics and performance – Part 2: Directed energy deposition using wire and arc (ISO/ASTM DIS 52943‑2:2023)
This document specifies requirements for the additive manufacturing of metallic parts with directed energy deposition in the aerospace industry. These can be additively generated parts or additively...
Advertisement