DS/EN IEC 61158-5-28

Industrial communication networks – Fieldbus specifications – Part 5-28: Application layer service definition – Type 28 elements

active, Most Current
Organization: DS
Publication Date: 27 April 2023
Status: active
Page Count: 76
ICS Code (Data communication networks): 33.040.40
scope:

IEC 61558-5-28:2023 provides common elements for basic time-critical and non-time-critical messaging communications between application programs in an automation environment and material specific to Type 28 fieldbus. The term "time-critical" is used to represent the presence of a time-window, in which one or more specified actions are required to be completed with some defined level of certainty.

Document History

DS/EN IEC 61158-5-28
April 27, 2023
Industrial communication networks – Fieldbus specifications – Part 5-28: Application layer service definition – Type 28 elements
IEC 61558-5-28:2023 provides common elements for basic time-critical and non-time-critical messaging communications between application programs in an automation environment and material specific to...
Advertisement