DSF/PREN ISO/IEC 80079-41
Explosive atmospheres – Part 41: Reciprocating internal combustion engines (ISO/IEC DIS 80079-41:2023)
| Organization: | DS |
| Status: | pending |
| Page Count: | 134 |
| ICS Code (Internal combustion engines): | 27.020 |
| ICS Code (Electrical apparatus for explosive atmospheres): | 29.260.20 |
scope:
This part of ISO/IEC 80079 covers the technical requirements necessary to avoid or minimize the significant hazards listed in Clause 4, which could occur during normal operation, maintenance or foreseeable malfunction of reciprocating internal combustion engines intended for use in explosive atmospheres including - Group I EPL Mb for use in underground workings susceptible to firedamp and/or combustible dust, - Group II EPL Gb and Gc for use in potentially explosive atmospheres of flammable gas and vapour and - Group III EPL Db and Dc for use in potentially explosive atmospheres of combustible dust. This part of ISO/IEC 80079 includes those tests of the engine and its ancillary devices that are required to verify compliance. This part of ISO/IEC 80079 applies to reciprocating internal combustion engines with compression ignition and spark ignition. This part of ISO/IEC 80079 does not define requirements relating to the driven machinery and equipment. This part of ISO/IEC 80079 does not apply - to flammable gas and vapour atmospheres containing carbon disulphide (CS2) and/or ethylene oxide (C2H4O) due to special properties of these gases; - to explosive mixtures of vapours and gases, which tend to self-decompose (e.g. acetylene) or which are chemically unstable.This International standard does not apply to engines used in areas for the processing manufacture or storage of explosives; - to gasoline engines and all other liquid injection spark ignited engines. This part of ISO/IEC 80079 solely deals with explosion protection requirements. Requirements on emissions are not covered by this standard. General safety requirements are not included in this International Standard. NOTE 1 - General safety requirements i.e. those common to internal combustion engines, are covered for the EU in EN 1679-1:1998+A1:2011.
Document History