DSF/PREN 3661-001

Aerospace series – Circuit breakers, single-pole, temperature compensated, rated currents 20 A to 50 A – Part 001: Technical specification

pending
Organization: DS
Status: pending
Page Count: 23
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This document specifies the single-pole temperature compensated circuit breakers with signal contacts, polarized or not, rated from 20 A to 50 A and used in aircraft on-board circuits. It describes specific environmental, electrical and mechanical characteristics and the stringency of tests to be applied according to test methods of EN 3841-100. These circuit breakers are intended for use in aircraft with electrical supplies in accordance with EN 2282 (all categories).

Document History

September 7, 2006
Aerospace series - Circuit breakers, single-pole, temperature compensated, rated current 20 A to 50 A - Part 001: Technical specification
This standard specifies the single-pole temperature compensated circuit breakers with signal contacts, polarized or not, rated from 20 A to 50 A and used in aircraft on-board circuits. It describes...
Aerospace series – Circuit breakers, single-pole, temperature compensated, rated currents 20 A to 50 A – Part 001: Technical specification
This document specifies the single-pole temperature compensated circuit breakers with signal contacts, polarized or not, rated from 20 A to 50 A and used in aircraft on-board circuits. It describes...
DSF/PREN 3661-001
Aerospace series – Circuit breakers, single-pole, temperature compensated, rated currents 20 A to 50 A – Part 001: Technical specification
This document specifies the single-pole temperature compensated circuit breakers with signal contacts, polarized or not, rated from 20 A to 50 A and used in aircraft on-board circuits. It describes...
Advertisement