SN - NS-EN 4612-005:2011
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed - Part 005: Tin plated copper - Operating temperatures, between -65 °C and 135 °C - Dual extruded wall for open applications, with jacket without screen - UV laser printable - Product standard
active, Most Current
| Organization: | SN |
| Publication Date: | 1 January 2012 |
| Status: | active |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
Document History
NS-EN 4612-005:2011
January 1, 2012
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed - Part 005: Tin plated copper - Operating temperatures, between -65 °C and 135 °C - Dual extruded wall for open applications, with jacket without screen - UV laser printable - Product standard
A description is not available for this item.