NEN-EN-ISO 4491-2

Metallic powders - Determination of oxygen content by reduction methods - Part 2: Loss of mass on hydrogen reduction (hydrogen loss)

active, Most Current
Organization: NEN
Publication Date: 1 May 2023
Status: active
Page Count: 22
ICS Code (Powder metallurgy): 77.160
scope:

This document specifies a method for the determination of the relative loss of mass which a metallic powder undergoes when heated in a stream of pure dry hydrogen under specified conditions.

The purpose of this test is to evaluate a chemical powder characteristic which is of importance to the powder metallurgical industry. The test is not intended as a means for the determination of the content of specific elements (see Annex A and ISO 4491-1).

The test method is applicable to unalloyed, partially alloyed and completely alloyed powders of the metals listed in Table 1 (see 7.2.1). It is not applicable to lubricated powders or to mixtures of metal powders.

Document History

NEN-EN-ISO 4491-2
May 1, 2023
Metallic powders - Determination of oxygen content by reduction methods - Part 2: Loss of mass on hydrogen reduction (hydrogen loss)
This document specifies a method for the determination of the relative loss of mass which a metallic powder undergoes when heated in a stream of pure dry hydrogen under specified conditions. The...
August 1, 1999
Metallic powders - Determination of oxygen content by reduction methods - Part 2: Loss of mass on hydrogen reduction (hydrogen loss)
Specifies a method for the determination of the relative loss of mass which a metallic powder undergoes when heated in a stream of pure dry hydrogen under specified conditions. The purpose of this...

References

Advertisement