NEN-ISO 8488

Cycles - Screw threads used to assemble head fittings on bicycle forks

active, Most Current
Organization: NEN
Publication Date: 1 May 2023
Status: active
Page Count: 12
ICS Code (Cycles): 43.150
scope:

Scope and field of application

This International Standard specifies details of the screw threads used to assemble head races and locknuts, i.e. fittings, on bicycle fork steering columns.

The basic thread Profile is that of ISO 68; the tolerance grades and tolerance positions are in accordance with ISO 965/1; the gauging System is that specified in ISO 1502.

Threads to this International Standard are interchangeable with the corresponding BSC (British Standard Cycle) thread.

Document History

NEN-ISO 8488
May 1, 2023
Cycles - Screw threads used to assemble head fittings on bicycle forks
Scope and field of application This International Standard specifies details of the screw threads used to assemble head races and locknuts, i.e. fittings, on bicycle fork steering columns. The...

References

Advertisement