DS/EN 303213-6-1 V1.1.1
Advanced Surface Movement Guidance and Control System (A-SMGCS); Part 6: Harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive for deployed surface movement radar sensors; Sub-part 1: X-band sensors using pulsed signals and transmitting power up to 100 kW
| Organization: | DS |
| Publication Date: | 13 January 2012 |
| Status: | active |
scope:
The present document applies to X-band radar sensors intended for the surveillance of airport surface movement traffic with the following characteristics: - Utilizing modulated or unmodulated pulses. - Transmitter Peak Envelope Power up to 100 kW. - The transceiver-antenna connection is using a hollow metallic rectangular waveguide. - The antenna is rotating, waveguide- based and passive. - At the transceiver output an RF-circulator is used. The present document covers only the essential requirements of article 3.2 of the R&TTE Directive [i.1].
Document History