DSF/PREN ISO 4349
Solid recovered fuels – Determination of the Recycling Index for co-processing (ISO/DIS 4349:2023)
| Organization: | DS |
| Status: | pending |
| Page Count: | 35 |
| ICS Code (Solid fuels): | 75.160.10 |
scope:
This document specifies a method for the determination of the share of material recovery in the case of co-incineration of SRF in a cement kiln. SRF contain inert mineral materials such as SiO2, CaO, etc, which are required for the production of cement clinker. When co-processed in the cement industry, the contained energy is recovered and the mineral part of SRF is incorporated into the clinker. On the basis of the ash content and the ash composition the Recycling-Index can be calculated.
Document History