DSF/ISO/FDIS 12759-1

Fans – Efficiency classification for fans – Part 1: General requirements

inactive
Organization: DS
Status: inactive
Page Count: 27
ICS Code (Ventilators. Fans. Air-conditioners): 23.120
scope:

This international standard deals with the classification of fan power consumption and efficiency for many fan types. In addition, it details specific application, efficiency classification information. This document describes a number of different procedures to classify the efficiency of a fan (stand-alone fan or fan designed to be integrated/embedded into another product), power consumption compared to a reference model, or to apply a minimum efficiency limit (MEL). Those procedures are described in parts;- ISO 12759-3 ISO 12759-4 ISO 12759-5 ISO 12759-6 There is no method described to compare these classifications and MEL's. Direct comparison shall not be made between the classifications and MEL's described in parts 3, 4, 5 and 6. This document applies to the fans, not to the system in which they are installed.

Document History

September 12, 2023
Fans – Efficiency classification for fans – Part 1: General requirements
This document deals with the classification of fan power consumption and efficiency for many fan types given in the ISO12759 series. In addition, it details specific application efficiency...
Fans – Efficiency classification for fans – Part 1: General requirements
This international standard deals with the classification of fan power consumption and efficiency for many fan types. In addition, it details specific application, efficiency classification...
DSF/ISO/FDIS 12759-1
Fans – Efficiency classification for fans – Part 1: General requirements
This international standard deals with the classification of fan power consumption and efficiency for many fan types. In addition, it details specific application, efficiency classification...
Advertisement