DSF/ISO/DIS 5771

Rubber hoses and hose assemblies for transferring anhydrous ammonia – Specification

pending, Most Current
Organization: DS
Status: pending
Page Count: 19
ICS Code (Other equipment for the chemical industry): 71.120.99
ICS Code (Hoses): 83.140.40
scope:

ISO 5771:2008 specifies the minimum requirements for rubber hoses used for transferring ammonia, in liquid or in gaseous form, at ambient temperatures from - 40 °C up to and including + 55 °C. It does not include specifications for end fittings, but is limited to the performance of the hoses and hose assemblies.

Document History

DSF/ISO/DIS 5771
Rubber hoses and hose assemblies for transferring anhydrous ammonia – Specification
ISO 5771:2008 specifies the minimum requirements for rubber hoses used for transferring ammonia, in liquid or in gaseous form, at ambient temperatures from – 40 °C up to and including + 55 °C. It...
Advertisement