DSF/ETSI EN 301 406-2 V3.0.1 (2023-04)

Digital Enhanced Cordless Telecommunications (DECT); Harmonised Standard for access to radio spectrum; Part 2: DECT-2020 NR

inactive
Organization: DS
Status: inactive
Page Count: 77
scope:

The present document specifies technical characteristics and methods of measurements for equipment employing DECT-2020 NR (New Radio) as specified in by the multi-part technical specification ETSI TS 103 636, see [i.12] for an overview. Table 1: Radiocommunications service frequency bands Radiocommunications service frequency bands Transmit 1 880 MHz to 1 900 MHz Receive 1 880 MHz to 1 900 MHz National regulation can allow additional frequency bands. The limits and test procedures included in the present document are applicable for DECT-2020 NR use in frequency ranges below 6 GHz. NOTE: The relationship between the present document and essential requirements of article 3.2 of Directive 2014/53/EU [i.2] is given in annex A.

Document History

August 23, 2023
Digital Enhanced Cordless Telecommunications (DECT); Harmonised Standard for access to radio spectrum; Part 2: DECT-2020 NR
The present document specifies technical characteristics and methods of measurements for equipment employing DECT-2020 NR (New Radio) as specified in by the multi-part technical specification ETSI TS...
DSF/ETSI EN 301 406-2 V3.0.1 (2023-04)
Digital Enhanced Cordless Telecommunications (DECT); Harmonised Standard for access to radio spectrum; Part 2: DECT-2020 NR
The present document specifies technical characteristics and methods of measurements for equipment employing DECT-2020 NR (New Radio) as specified in by the multi-part technical specification ETSI TS...
Advertisement