DS/ISO 4491-2

Metallic powders – Determination of oxygen content by reduction methods – Part 2: Loss of mass on hydrogen reduction (hydrogen loss)

active, Most Current
Organization: DS
Publication Date: 1 May 2023
Status: active
Page Count: 16
ICS Code (Powder metallurgy): 77.160
scope:

This document specifies a method for the determination of the relative loss of mass which a metallic powder undergoes when heated in a stream of pure dry hydrogen under specified conditions. The purpose of this test is to evaluate a chemical powder characteristic which is of importance to the powder metallurgical industry. The test is not intended as a means for the determination of the content of specific elements (see Annex A and ISO 4491-1). The test method is applicable to unalloyed, partially alloyed and completely alloyed powders of the metals listed in Table 1 (see 7.2.1). It is not applicable to lubricated powders or to mixtures of metal powders.

Document History

DS/ISO 4491-2
May 1, 2023
Metallic powders – Determination of oxygen content by reduction methods – Part 2: Loss of mass on hydrogen reduction (hydrogen loss)
This document specifies a method for the determination of the relative loss of mass which a metallic powder undergoes when heated in a stream of pure dry hydrogen under specified conditions. The...
July 14, 1993
Metallic powders - Determination of oxygen content by reduction methods - Part 2: Loss of mass on hydrogen reduction (hydrogen loss)
This part of ISO 4491 specifies a method for the determination of the relative loss of mass which a metallic powder undergoes when heated in a stream of pure dry hydrogen under specified conditions.
Advertisement