DS/EN 302-8

Adhesives for load-bearing timber structures – Test methods – Part 8: Static load test of multiple bond line specimens in compression shear

active, Most Current
Organization: DS
Publication Date: 2 May 2023
Status: active
Page Count: 21
ICS Code (Adhesives): 83.180
scope:

This document specifies a method of determining the ability of adhesive bonds to resist static load. It is applicable to adhesives used in load bearing timber structures. It is applicable for the following applications: a) for assessing the compliance of adhesives according to EN 301, EN 15425, EN 16254, EN 17334 and EN 17418; b) for assessing the suitability and quality of adhesives for load-bearing timber structures; c) for assessing the effect on the bond strength resulting from constant load at different climate conditions. This method is intended primarily to obtain performance data for the classification of adhesives for load bearing timber structures according to their suitability for use in defined climatic environments. This method is not intended to provide data for structural design and does not necessarily represent the performance of the bonded member in service.

Document History

DS/EN 302-8
May 2, 2023
Adhesives for load-bearing timber structures – Test methods – Part 8: Static load test of multiple bond line specimens in compression shear
This document specifies a method of determining the ability of adhesive bonds to resist static load. It is applicable to adhesives used in load bearing timber structures. It is applicable for the...
February 2, 2017
Adhesives for load-bearing timber structures – Test methods – Part 8: Static load test of multiple bond line specimens in compression shear
This European Standard specifies a method of determining the ability of adhesive bonds to resist static load. It is applicable to adhesives used in load bearing timber structures. It is suitable for...
Adhesives for load-bearing timber structures – Test methods – Part 8: Static load test of multiple bond line specimens in compression shear
This document specifies a method of determining the ability of adhesive bonds to resist static load. It is applicable to adhesives used in load bearing timber structures. It is suitable for the...
Adhesives for load-bearing timber structures – Test methods – Part 8: Static load test of multiple bond line specimens in compression shear
This European Standard specifies a method of determining the ability of adhesive bonds to resist static load. It is applicable to adhesives used in load bearing timber structures. It is suitable for...
Adhesives for load-bearing timber structures - Test methods - Part 8: Static load test of multiple bond line specimens in compression shear
This European Standard specifies a method of determining the ability of adhesive bonds to resist static load. It is applicable to adhesives used in load bearing timber structures. It is suitable for...
Advertisement