DS/ISO/TR 7015
Ergonomics – The application of ISO/TR 12295, ISO 11226, the ISO 11228 series and ISO/TR 23476 in the construction sector (civil construction)
| Organization: | DS |
| Publication Date: | 2 May 2023 |
| Status: | active |
| Page Count: | 132 |
| ICS Code (Ergonomics): | 13.180 |
scope:
This document is intended to be used alongside ISO/TR 12295, ISO 11226, the ISO 11228 series and ISO/TR 23476 in the construction sector. This document (although the examples shown refer only to the civil construction sector) gives information on how existing standards can be used in a global sector, such as construction. Where biomechanical overload is a relevant aspect, albeit with different characteristics, work-related musculoskeletal disorders (WMSDs) are common and specific preventive actions are needed. This document is intended to: 1) define the user(s) and fields for its application (including non-experts in ergonomics); 2) provide examples of procedures for hazard identification, risk estimation or evaluation and risk reduction in different agricultural settings, through: - more synthetic procedural schemes (main test); - more analytical explanations of the procedures, through mathematical models and application examples, and with the use of specific free simple tools in Annexes A, B and C.
Document History