AWWA - C217

Microcrystalline Wax and Petrolatum Tape Coating Systems for Steel Water Pipe and Fittings

active, Most Current
Organization: AWWA
Publication Date: 12 January 2023
Status: active
Page Count: 24
scope:

This standard establishes minimum requirements for microcrystalline wax and petrolatum tape coating systems for steel water pipe and fittings.

This standard describes exterior coatings that consist of cold-applied microcrystalline wax or petrolatum primers and tapes and their applications to special sections, connections, and fittings to be used with buried, submerged, and aboveground steel water pipelines. The primers and tapes are not intended for use with steel joints or sections of steel pipe where coatings of cement mortar or concrete are applied directly onto the bare steel pipe. These coatings may be field- or shop-applied according to the provisions of this standard.

Conditions not described in this standard. This standard does not describe the additional materials and procedures that may be required for difficult conditions, such as those encountered in building some submarine lines, casing pipe, river crossings, and lines that are in rocky areas or in severe soil stress. Consult the manufacturer for the additional materials and procedures that may be required for these conditions. These materials may not be described in this standard.

Maximum temperatures. AWWA pipe coating standards are written for and based on the service temperature of potable water. Consult the coating manufacturer for conditions and limitations.

Other substrates. Consult the coating manufacturer when this standard is referenced for substrates other than carbon steel. The surface preparation methods, application methods and performance data listed in this standard may not be applicable.

Purpose

The purpose of this standard is to provide the minimum performance requirements for cold-applied tape coatings made with microcrystalline wax and petrolatum, including material, application, inspection, testing, marking, and packaging requirements.

Document History

C217
January 12, 2023
Microcrystalline Wax and Petrolatum Tape Coating Systems for Steel Water Pipe and Fittings
This standard establishes minimum requirements for microcrystalline wax and petrolatum tape coating systems for steel water pipe and fittings. This standard describes exterior coatings that consist...
January 16, 2016
Microcrystalline Wax and Petrolatum Tape Coating Systems for Steel Water Pipe and Fittings
This standard establishes minimum requirements for microcrystalline wax and petrolatum tape coating systems for steel water pipe and fittings. This standard describes exterior coatings that consist...
January 16, 2016
Microcrystalline Wax and Petrolatum Tape Coating Systems for Steel Water Pipe and Fittings
This standard establishes minimum requirements for microcrystalline wax and petrolatum tape coating systems for steel water pipe and fittings. This standard describes exterior coatings that consist...
January 25, 2009
Petrolatum and Petroleum Wax Tape Coatings for the Exterior of Connections and Fittings for Steel Water Pipelines
Th is standard establishes minimum requirements for cold-applied petrolatum tape and petroleum wax tape coatings used on the exterior of steel water pipelines. Th is standard describes exterior...
January 18, 2004
Petrolatum and Petroleum Wax Tape Coatings for the Exterior of Connections and Fittings for Steel Water Pipelines
A description is not available for this item.
January 24, 1999
Cold-Applied Petrolatum Tape and Petroleum Wax Tape Coatings for the Exterior of Special Sections, Connections, and Fittings for Buried or Submerged Steel Water Pipelines
A description is not available for this item.
January 1, 1995
Cold-Applied Petrolatum Tape and Petroleum Wax Tape Coatings for the Exterior of Special Sections, Connections, and Fittings for Buried Steel Water Pipelines
A description is not available for this item.
June 21, 1990
Cold-Applied Petrolatum Tape and Petroleum Wax Tape Coatings for the Exterior of Special Sections, Connections, and Fittings for Buried Steel Water Pipelines
A description is not available for this item.

References

Advertisement